Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.97
|
378
in stock
|
Buy Now | |
TE Store
from US$1.01
|
2,601
in stock
|
Buy Now | |
Powell Electronics
from US$1.09
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
Distrelec
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 6 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 20A |
Reverse Gender | Standard |
Contact Protection | Without |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0, UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Panel Feedthrough | No |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Power |
Comment | Will pass through 7/8 inch knockout., Uses standard MATE-N-LOK contacts., AC or DC Current |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
6 POS UMNL CIR CAP HSG Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 6 Sealable: No Housing 600 VDC Wire-to-Wire | Circular Power Connector | Part Number: 794912-1 | Internal Number: 794912-1 | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
Universal MATE-N-LOK Series 6 Way Female Straight PCB Housing | TE Connectivity 794912-1 | RS Americas |
MATE-N-LOK 6 Position Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS Crimp ST Cable Mount | Avnet America |
TE Connectivity 6 POS UMNL CIR CAP HSG Rectangular Power | Distrelec |
Where can I find additional details, specifications and documents for a 794912-1?
Additional datasheets, footprints and schematics for 794912-1 are listed on our Part Details page. You can also find images and similar parts to 794912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794912-1 fall under?
The 794912-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794912-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794912-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for 794912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794912-1 often in real-time on the comparison pages.
What if I can't find stock of 794912-1?
You can fill out our help required form which you can use to request a quote for 794912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.