794911-1 Power Connectors by TE Connectivity

6 POS UMNL CIR PLUG HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.01
2,822
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.09
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.88
-
Buy Now
Logo for element14
element14
from US$1.80
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Power Positions 6
Number of Positions 6
Contact Current Rating (Max) 20A
Reverse Gender Standard
Contact Protection Without
Operating Voltage 600VAC, 600VDC
UL Flammability Rating UL 94V-0, UL 94V-2
Housing Material Nylon
Housing Color Natural
Panel Feedthrough No
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment With
Mating Alignment Type Polarization
Mating Retention With
Mating Retention Type Latch
Panel Mount Feature Without
Circuit Application Power
Comment AC or DC Current, Will pass through 7/8 inch knockout., Uses standard MATE-N-LOK contacts.
Packaging Method Package
Packaging Quantity 1
Contact Type Socket
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Housing Type Plug
Product Type Housing
Fluid Resistance None
Operating Temperature Range -67 – 221°F, -55 – 105°C
Shielded No

Compatible Parts


Alternative Descriptions

6 POS UMNL CIR PLUG HSG Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 6 Sealable: No Housing 600 VDC Wire-to-Wire | Circular Power Connector | Part Number: 794911-1 | Internal Number: 794911-1 | TE Connectivity | TE Store
Hsg, Conn, Interconnect System, Cable Plug,6 Cont, MATE-N-LOK Series, Free Hanging | TE Connectivity 794911-1 | RS Americas
Plug And Socket Connector Housing | Newark Electronics
Universal MATE-N-LOK 6 Position Latch Lock Free Hanging Plug Housing Connector | Future Electronics
Conn Housing PL 6 POS Crimp ST | Avnet America
PLUG, HOUSING 6WAY | element14
Universal MATE-N-LOK 6 Position Circular Plug Housing | Power and Signal Group


794911-1 Connectors by Unknown

PLUG HOUSING 6WAY

Status: Unknown
Series: Circular Universal Mate-N-Lok Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Circular Universal Mate-N-Lok Series
Gender Plug
No. of Positions 6Ways
Pitch Spacing -
For Use With Circular Universal MATE-N-LOK Connectors
SVHC No SVHC (15-Jan-2018)
Colour Natural
Current Max 20A
Current Rating 20A
Flammability Rating UL94V-0 UL94V-2
Housing Nylon
Insulation Resistance 1000Mohm
No. of Mating Cycles 50
Operating Temperature Max 65°C
Operating Temperature Min -20°C
Voltage Rating VAC 600V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 794911-1?

Additional datasheets, footprints and schematics for 794911-1 are listed on our Part Details page. You can also find images and similar parts to 794911-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 794911-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794911-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 794911-1 fall under?

The 794911-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 794911-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 794911-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 794911-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 794911-1 have stock available?

Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 794911-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 794911-1 often in real-time on the comparison pages.

What if I can't find stock of 794911-1?

You can fill out our help required form which you can use to request a quote for 794911-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay