Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
14,091
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
14,091
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
14,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
14,091
in stock
|
Buy Now | |
Farnell
from US$0.48
|
11,300
in stock
|
Buy Now | |
TE Store
from US$0.50
|
1,995
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
1,674
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
558
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Height | 27.43mm, 1.08in |
Width | 14.73mm, .579in |
Length | .8in, 20.32mm |
Operating Voltage | 600VAC |
Housing Color | Black |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | Without |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P Umnl Hi Temp Plug Hsg |Amp Te Connectivity 794901-1 | Newark Electronics |
Pin&Socket Connectors 03P UMNL HI TEMP PLUG HSG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P UMNL HI TEMP PLUG HSG | Distrelec |
PLUG HOUSING, 3POS, PA, BLACK | Farnell |
03P UMNL HI TEMP PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 794901-1 | Internal Number: 794901-1 | 6.35 mm | TE Connectivity | TE Store |
03P UMNL HI TEMP PLUG HSG | Heilind Electronics |
Conn Housing PL 3 POS 6.35mm ST Cable Mount | Avnet America |
Single Row 3 Position 6.35 mm Pitch Universal MATE-N-LOK Plug | Future Electronics |
Universal MATE-N-LOK Series 3 Way 1 Row Female Straight PCB Connector Housing | TE Connectivity 794901-1 | RS Americas |
Where can I find additional details, specifications and documents for a 794901-1?
Additional datasheets, footprints and schematics for 794901-1 are listed on our Part Details page. You can also find images and similar parts to 794901-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794901-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794901-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794901-1 fall under?
The 794901-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794901-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794901-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794901-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794901-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 794901-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794901-1 often in real-time on the comparison pages.
What if I can't find stock of 794901-1?
You can fill out our help required form which you can use to request a quote for 794901-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.