794440-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 794440-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 794440-3
Series Information for 794440-3 - TE Connectivity
  • Status: Active
  • Product Code: 1312
  • Global Product Line: 238
  • GPL Description: Appliances

Description

MINI UMNL PIN GOLD 22-18 AWG

Specifications

Contact Mating Area Plating Material:
Gold
Underplate Material Thickness:
1.27µm, 50µin
Contact Diameter:
.039in, .99mm
Contact Base Material:
Brass
端子の下地めっきの材料:
Nickel
Contact Classification:
Power
Contact Current Rating (Max):
11.2A
Contact Termination Area Plating Material:
Gold
Contact Mating Area Plating Thickness:
.76µm, 29.92µin
Contact Type:
Pin
Contact Underplating Material:
Nickel
Wire Size:
22 – 18AWG, .3 – .9mm²
Accepts Wire Insulation Diameter Range:
.06 – .094in, 1.5 – 2.4mm
Operating Voltage:
600VAC, 600VDC
Agency/Standard:
CSA, UL
UL Rating:
Recognized
UL File Number:
E28476
CSA File Number:
LR 7189
VDE Tested:
Yes
CSA Rating:
Certified
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power
For Use With:
Plug or Cap Housing
Comment:
With locking lance.
Packaging Method:
Reel
Packaging Quantity:
7000
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 2266574-1, 2266574-2, 2-2266574-1, 2-2266574-2, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability