Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
55
in stock
|
Buy Now | |
TE Store
from US$1.53
|
2,409
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
832
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
682
in stock
|
Buy Now | |
Heilind Electronics
from US$2.03
|
647
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
159
in stock
|
Buy Now | |
element14
from US$1.51
|
159
in stock
|
Buy Now | |
Farnell
from US$1.56
|
159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.03
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Comment | Hinged |
Packaging Method | Package |
Packaging Quantity | 1 |
Insert Supplied | Yes |
Product Type | Accessory |
Accessory Type | Strain Relief |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
06P MINI UMNL STR RELIEF P&CAP Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 794423-1 | Internal Number: 794423-1 | Nylon | TE Connectivity | TE Store |
Pin&Socket Connectors NYLON STRAIN RELIEF | Rapid Electronics |
TE Connectivity - AMP Strain Relief 06P MINI UMNL P&CAP | Distrelec |
06P MINI UMNL STR RELIEF P&CAP | Heilind Electronics |
Mini-Universal MATE-N-LOK Connector 06P MINI UMNL STR RELIEF P&CAP | TE Connectivity 794423-1 | RS Americas |
Strain Relief, Mini-Universal Mate-N-Lok Connector | Newark Electronics |
STRAIN RELIEF, MATE-N-LOK, 6WAY | element14 |
Strain Relief Mini-Universal Mate-n-Lok | RS |
Connector Accessories Strain Relief 6 POS for Plug or Cap Nylon White | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Mini-Universal MATE-N-LOK Connectors |
No. of Positions | 6Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 794423-1?
Additional datasheets, footprints and schematics for 794423-1 are listed on our Part Details page. You can also find images and similar parts to 794423-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794423-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794423-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794423-1 fall under?
The 794423-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 794423-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794423-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794423-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794423-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and RS Americas have stock available or on a lead time for 794423-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794423-1 often in real-time on the comparison pages.
What if I can't find stock of 794423-1?
You can fill out our help required form which you can use to request a quote for 794423-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.