Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 9A |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .8 – .9mm² |
Accepts Wire Insulation Diameter Range | 3.3 – 3mm, .12 – .11in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Amp/Duac Pwr Conn Sckt Contact |Amp Te Connectivity 794418-1 | Newark Electronics |
AMP/DUAC PWR CONN SCKT CONTACT | TE Connectivity 794418-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | DUAC Series |
RoHS: | Unknown |
Product Range | DUAC Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP-DUAC Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794418-1?
Additional datasheets, footprints and schematics for 794418-1 are listed on our Part Details page. You can also find images and similar parts to 794418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794418-1 fall under?
The 794418-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794418-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794418-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 794418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794418-1 often in real-time on the comparison pages.
What if I can't find stock of 794418-1?
You can fill out our help required form which you can use to request a quote for 794418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.