794415-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 794415-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 794415-000
Series Information for 794415-000 - TE Connectivity
  • Status: Active
  • Aliases: 794415-000, 1196150-9
  • Product Code: X304
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EPKJ-0235-DK10

Specifications

Color:
Black
Outer Insulation:
Tube
Partition Orientation:
Horizontal/Vertical
Number of Cores:
4
Cross-Section Range:
6 – 16mm²
Voltage Class:
≤ 1kV
Armoring:
No
Standards:
EN 50393
UL Rating:
No
Application Type:
Inline
Silicone-Free:
Yes
UV-Stabilized:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Solvent-Free:
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Other Colors Available:
No
Product Use:
Joints/Splices
Product Availability:
China, EMEA, ASIA
Component Design:
Heat Shrink
Insulation:
XLPE/EPR
Shelf Life:
Unlimited
Adhesive Coating:
Yes
Material System:
Crosslinked Polyethylene
Product Type:
Low Voltage Joint
Case Seal:
Adhesive
Technology:
Heat Shrink
Product Family:
EPKJ
Coating Style:
Inline
Environmental Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability