Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | White |
---|---|
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 10000 |
Packaging Method | Package |
Accessory Type | Keying Plug |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
P&s Connectors Mini Umnl2 Keying Plug Ul94V0 |Amp Te Connectivity 794369-1 | Newark Electronics |
Connector Accessories Keying Plug Nylon White | Avnet America |
TE Connectivity MINI UMNL2 KEYING PLUG UL94V0 Pin & Sock | Distrelec |
Where can I find additional details, specifications and documents for a 794369-1?
Additional datasheets, footprints and schematics for 794369-1 are listed on our Part Details page. You can also find images and similar parts to 794369-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794369-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794369-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794369-1 fall under?
The 794369-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 794369-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794369-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794369-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794369-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 794369-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794369-1 often in real-time on the comparison pages.
What if I can't find stock of 794369-1?
You can fill out our help required form which you can use to request a quote for 794369-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.