Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
1,142
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
1,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,514
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
1,514
in stock
|
Buy Now | |
element14
from US$1.51
|
1,142
in stock
|
Buy Now | |
TE Store
from US$1.43
|
1,062
in stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
97
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
32
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
Housing Color | Natural |
VDE Tested | No |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Detent Lock |
Circuit Application | Power |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P Cmnl Sok Hdr Assy Rohs Compliant: Yes |Amp Te Connectivity 794285-1 | Newark Electronics |
Conn Power SKT 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
CONN, HDR, 4POS, 1ROW, 5.08MM | element14 |
04P CMNL SOK HDR ASSY Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 794285-1 | Internal Number: 794285-1 | 5.08 mm | TE Connectivity | TE Store |
04P CMNL SOK HDR ASSY | Heilind Electronics |
MATE-N-LOK 4 Position Rectangular Power Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 794285-1?
Additional datasheets, footprints and schematics for 794285-1 are listed on our Part Details page. You can also find images and similar parts to 794285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794285-1 fall under?
The 794285-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794285-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794285-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 794285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794285-1 often in real-time on the comparison pages.
What if I can't find stock of 794285-1?
You can fill out our help required form which you can use to request a quote for 794285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.