Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
TE Store
from US$0.99
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
90
in stock
|
Buy Now | |
element14
from US$0.69
|
90
in stock
|
Buy Now | |
Farnell
from US$0.74
|
80
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Power Positions | 4 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Mating Retention | With |
Mating Retention Type | Detent Lock |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P CMNL HDR ASSY V0 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 794236-1 | Internal Number: 794236-1 | 5.08 mm | TE Connectivity | TE Store |
Connector, Hdr, 4Pos, 1Row, Pcb Rohs Compliant: Yes |Amp Te Connectivity 794236-1 | Newark Electronics |
CONNECTOR, HDR, 4POS, 1ROW, PCB | element14 |
Header 4 way Pin Mate-n-Lok | RS |
Connector Header Through Hole 4 position 0.200 (5.08mm) | Future Electronics |
Conn Power HDR 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Header Assembly 4 Position CMNL V0 Commercial MATE-N-LOK Series | TE Connectivity 794236-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Commercial MATE-N-LOK |
---|---|
Pitch Spacing | 5.08mm |
Contact Termination | Through Hole Vertical |
No. of Contacts | 4 |
No. of Rows | 1 |
Connector Mounting | PCB |
Gender | Header |
Where can I find additional details, specifications and documents for a 794236-1?
Additional datasheets, footprints and schematics for 794236-1 are listed on our Part Details page. You can also find images and similar parts to 794236-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794236-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794236-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794236-1 fall under?
The 794236-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794236-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794236-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794236-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794236-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 794236-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794236-1 often in real-time on the comparison pages.
What if I can't find stock of 794236-1?
You can fill out our help required form which you can use to request a quote for 794236-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.