794136-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 794136-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 794136-3
Series Information for 794136-3 - TE Connectivity
  • Status: Active
  • Product Code: 1312
  • Global Product Line: 238
  • GPL Description: Appliances

Description

MINI UMNL SOCKET 26-22 AWG AU

Specifications

Contact Diameter:
.071in, 1.8mm
Contact Current Rating (Max):
11.2A
Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Tin-Lead
Contact Type:
Socket
Contact Base Material:
Brass
Contact Classification:
Power
Accepts Wire Insulation Diameter Range:
1.2 – 1.75mm, .047 – .069in
Wire Size:
.12 – .4mm², 26 – 22AWG
Operating Voltage:
600VDC, 600VAC
Agency/Standard:
CSA, UL
UL Rating:
Recognized
UL File Number:
E28476
CSA File Number:
LR 7189
VDE Tested:
Yes
CSA Rating:
Certified
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Plug Housing
Circuit Application:
Power
Comment:
With locking lance.
Packaging Quantity:
7000
Packaging Method:
Reel
Glow Wire Rating:
Standard Part - Not Glow Wire
Wire/Cable Type:
Discrete Wire, Stranded
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 90758-1, 90758-2, 91529-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
MINI UMNL SOCKET 26-22 AWG AU ROHS COMPLIANT: NO
Avnet America
Contact SKT Crimp ST Cable Mount Strip
Avnet Europe
Contact SKT Crimp ST Cable Mount Strip