Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$1.96
|
17,676
in stock
|
Buy Now | |
TE Store
from US$1.87
|
9,423
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.96
|
3,891
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
2,238
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
1,545
in stock
|
Buy Now | |
Distrelec
from US$2.06
|
1,545
in stock
|
Buy Now | |
element14
from US$1.98
|
977
in stock
|
Buy Now | |
Farnell
from US$1.66
|
977
in stock
|
Buy Now | |
Conrad
from US$2.19
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
2
in stock
|
Buy Now | |
Avnet America
-
|
2,238
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 2 |
Number of Power Positions | 2 |
Number of Rows | 1 |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Retention | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 12A |
Multiple Contact Types | Without |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Detent Lock |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P CMNL PC HDR ASSY RA | Heilind Electronics |
02P CMNL PC HDR ASSY RA Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 794120-1 | Internal Number: 794120-1 | 5.08 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Header, 2 Position, 4.95Mm | Newark Electronics |
Pin&Socket Connectors 2C CONN ASSY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P CMNL PC HDR ASSY RA | Distrelec |
HEADER, R/A, 2WAY | element14 |
2w pcb mount R/A Pin Header | RS |
Content: 1 pc(s) | Conrad |
Conn Power HDR 2 POS 5.08mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
2Position 1 Row Right Angle 5.08 mm Through Hole Pin Header | Future Electronics |
MATE-N-LOK HEADER ASY, 02P CMNL PC HDR ASSY RA | TE Connectivity 794120-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Commercial MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Connector Mounting Orientation | PCB Through Mount |
Contact Termination | Solder |
Current Rating | 13A |
External Depth | 12.29mm |
External Length / Height | 8.76mm |
External Width | 15.24mm |
Flammability Rating | UL94V-2 |
Material | Nylon |
PCB Hole Diameter | 1.52mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 794120-1?
Additional datasheets, footprints and schematics for 794120-1 are listed on our Part Details page. You can also find images and similar parts to 794120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794120-1 fall under?
The 794120-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794120-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794120-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 794120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794120-1 often in real-time on the comparison pages.
What if I can't find stock of 794120-1?
You can fill out our help required form which you can use to request a quote for 794120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.