794090-000 Hook Up Wire by TE Connectivity

FLDWC0311-24-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 794090-000,
1-1199162-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$2.39
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Sager
Sager
from US$0.40
-
Buy Now

Specifications

Jacket Color White
Wire Color White
Weight 3.57kg/km
Insulation Material Radiation-Crosslinked, Polyalkene
Conductor Material Tin-Plated Copper
Number of Strands 19
Number of Conductors 1
Conductor Diameter .6mm, .024in
Wire Size 24AWG, .2mm²
Overall Outside Diameter .046in, 1.17mm
Overall Outside Diameter Range .044 – .048in, 1.12 – 1.22mm
Cable Insulation Thickness .005in, .127mm
Strand Size 36AWG
Conductor Size 24AWG
Wire Diameter 1.17mm, .046in
Voltage Rating 600V
Resistance (Max) 83.3 Ω/1000 ft @ 68°F
Cable Style Stranded, Primary
Cable Type FlexLite DW
Product Classification Wire - Commercial
Product Type Wire
Operating Temperature Range -65 – 125°C

Alternative Descriptions

FlexLite DW Cable 1Conductors 24AWG 1.22m Tinned Copper White 600VAC | Avnet America
Hook-up Wire FLDWC0311-24-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 794090-000?

Additional datasheets, footprints and schematics for 794090-000 are listed on our Part Details page. You can also find images and similar parts to 794090-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 794090-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794090-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 794090-000 fall under?

The 794090-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 794090-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 794090-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 794090-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 794090-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 794090-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 794090-000 often in real-time on the comparison pages.

What if I can't find stock of 794090-000?

You can fill out our help required form which you can use to request a quote for 794090-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay