Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.42
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
308
in stock
|
Buy Now | |
Rapid Electronics
from US$4.51
|
308
in stock
|
Buy Now | |
Chip One Stop
from US$4.51
|
308
in stock
|
Buy Now | |
Farnell
from US$5.51
|
250
in stock
|
Buy Now | |
Avnet America
from US$4.71
|
-
|
Buy Now | |
RS Americas
from US$5.25
|
-
|
Buy Now | |
Boersig
from US$4.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .163mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Signal Positions | 0 |
Number of Power Positions | 12 |
Number of Positions | 12 |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µm, .76µin |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 9.5A |
Width | 13.97mm |
Length | 18.11mm |
Height | 13.49mm |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | Without |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Agency/Standard Number | E28476 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Receptacle |
Product Type | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&s Connectors 12P Mini Umnl Hdr Assy Aubrass |Amp Te Connectivity 794040-2 | Newark Electronics |
P&S Connectors 12P MINI UMNL HDR ASSY AUBRASS | Rapid Electronics |
TE Connectivity 12P MINI UMNL HDR ASSY AUBRASS Pin & Soc | Distrelec |
CONNECTOR, HEADER, 12POS, 3ROW, 4.14MM | Farnell |
Conn Power HDR 12 POS 4.14mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Header Assembly 12P MINI UMNL AUBRASS Mini-Universal MATE-N-LOK Series | TE Connectivity 794040-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | Mini-Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794040-2?
Additional datasheets, footprints and schematics for 794040-2 are listed on our Part Details page. You can also find images and similar parts to 794040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794040-2 fall under?
The 794040-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794040-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794040-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 794040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794040-2 often in real-time on the comparison pages.
What if I can't find stock of 794040-2?
You can fill out our help required form which you can use to request a quote for 794040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.