Options for Price Comparison
Distributor Statistics for 793713-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 793713-000
Details for 793713-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

793713-000 by TE Connectivity

TXR76AB00-1404AI
Part Information
793713-000 image
Not applicable for solder process capability
Status: Active
Aliases: 793713-000, 3-1196145-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Adapter Entry Size:
4
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
76
Color:
Olive Drab
Cable Entry Diameter:
.2 – 6.4mm, .01 – .25in
Cable Diameter Range:
3.2 – 5.1mm, .125 – .2in
Connector Detail Specification Number:
Patt 105, Patt 603
Connector General Specification Number:
MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (PT Teldix), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SPT Bendix), NFL 54 125, BS9522 N0001, MIL-DTL-26482 Series 1 (PT Socapex)
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
14
Style:
Tinel-Lock Adapter
Termination Device Included:
TR04AI
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel-Lock Backshell with Ring Size 14 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe