Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
793629-000,
8-1196144-2 |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Overall Length | 1.752in, 47.2mm |
Stud Diameter | 6.5mm, .255in |
Wire Size | 2.5 – 6.6mm², 13 – 9AWG, 5000 – 13200CMA |
Barrel Inside Diameter | 9.9822mm, .393in |
Current Rating | 33A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Prefluxed solder preform provides controlled soldering. |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-088 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | M6 |
Sealable | No |
Operating Temperature Range | -55 – 150°C |
Terminals Sgrt-3-06 |Raychem Te Connectivity 793629-000 | Newark Electronics |
Ring Tongue Terminal 9-13AWG 44.5mm 11mm Tin Box | Avnet America |
Terminals SGRT-3-06 | Sager |
Where can I find additional details, specifications and documents for a 793629-000?
Additional datasheets, footprints and schematics for 793629-000 are listed on our Part Details page. You can also find images and similar parts to 793629-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 793629-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 793629-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 793629-000 fall under?
The 793629-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 793629-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 793629-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 793629-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 793629-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 793629-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 793629-000 often in real-time on the comparison pages.
What if I can't find stock of 793629-000?
You can fill out our help required form which you can use to request a quote for 793629-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.