Options for Price Comparison
Distributor Statistics for 792131-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 792131-000
Details for 792131-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

792131-000 by TE Connectivity

TXR40AC00-2016AI

Part Information

792131-000 image
Not applicable for solder process capability
Status: Active
Aliases: 792131-000, 4-1196134-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Material:
Aluminum
Color:
Bright
Adapter Entry Size:
16
TE Adapter Code:
40
Cable Diameter Range:
.5 – .8in, 12.7 – 20.3mm
Cable Entry Diameter:
.2 – 25.4mm, .01 – 1in
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Connector Shell Size:
G, 21
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR16AI
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 392°F, -65 – 200°C
Salt Spray Resistance:
48Hr

Compatible Parts

Alternate Descriptions

TXR40AC00-2016AI Onlinecomponents.com
TXR40AC00-2016AI Avnet America
TXR40AC00-2016AI Avnet Europe