Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 84211 / 84217 Series |
---|---|
Accessory Type | - |
Product Range | - |
External Depth | 28.5mm |
External Length / Height | 33mm |
External Width | 10mm |
Manual Switch Accessory, For 84211 Seriesspacer 84211 Black Rohs Compliant: Yes |Crouzet 79211836 | Newark Electronics |
Manual Switch Accessory, For 84211 Series spacer 84211 Black | Crouzet 79211836 | RS Americas |
Where can I find additional details, specifications and documents for a 79211836?
Additional datasheets, footprints and schematics for 79211836 are listed on our Part Details page. You can also find images and similar parts to 79211836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79211836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79211836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79211836 fall under?
The 79211836 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 79211836 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79211836 you can contact the distributor directly for product support, shipping queries etc.
Is the 79211836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79211836 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 79211836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79211836 often in real-time on the comparison pages.
What if I can't find stock of 79211836?
You can fill out our help required form which you can use to request a quote for 79211836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.