Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | - |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | White |
Conductor Area CSA | - |
Insulator Material | - |
Terminal Material | - |
Where can I find additional details, specifications and documents for a 7920?
Additional datasheets, footprints and schematics for 7920 are listed on our Part Details page. You can also find images and similar parts to 7920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7920 fall under?
The 7920 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 7920 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7920 you can contact the distributor directly for product support, shipping queries etc.
Is the 7920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7920 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 7920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7920 often in real-time on the comparison pages.
What if I can't find stock of 7920?
You can fill out our help required form which you can use to request a quote for 7920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.