Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196133-9,
791971-000 |
Material Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Adhesive Pre-Coat | No |
Material Systems Code | 100 |
Lipped | Yes |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .236 in, .276 in, 6 mm, 8 mm, 7 mm, 9 mm |
Cable Diameter Range | 5.6 – 14in, 5.6 – 13mm |
Approved Standards | VG95343 Part 28, BS-G-198-5-DF, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101 |
Zugelassene Standards | BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, VG95343 Part 28 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Options | /180 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Flammability | Low Fire Hazard |
Cable Accessories Boot Halogen Free Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K121-100-01-0 | Sager |
Where can I find additional details, specifications and documents for a 791971-000?
Additional datasheets, footprints and schematics for 791971-000 are listed on our Part Details page. You can also find images and similar parts to 791971-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 791971-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 791971-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 791971-000 fall under?
The 791971-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 791971-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 791971-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 791971-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 791971-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 791971-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 791971-000 often in real-time on the comparison pages.
What if I can't find stock of 791971-000?
You can fill out our help required form which you can use to request a quote for 791971-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.