Status: | Unknown |
---|---|
Series: | CL Corrlok® Liquatite® |
RoHS: | Unknown |
Conduit Material | Nylon 6 (Polyamide 6) |
---|---|
Coating | - |
Conduit Colour | Black |
External Diameter | 21mm |
Product Range | CL Corrlok® Liquatite® |
Accessory Type | Flexible Nylon Conduit |
Body Material | Nylon 6 |
FLEXIBLE CONDUIT, BLACK, 21MM | element14 |
Flexible Conduit, Black, 21Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 79187?
Additional datasheets, footprints and schematics for 79187 are listed on our Part Details page. You can also find images and similar parts to 79187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79187 fall under?
The 79187 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to 79187 when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79187 you can contact the distributor directly for product support, shipping queries etc.
Is the 79187 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79187 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 79187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79187 often in real-time on the comparison pages.
What if I can't find stock of 79187?
You can fill out our help required form which you can use to request a quote for 79187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.