7910 06 00 Pneumatics by Parker Legris

BALL VALVE MINI 2/2 PUSH-IN 6MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.03

Distributor Stock
Logo for RS
RS
from US$22.03
142
in stock
Buy Now
Logo for element14
element14
from US$25.45
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Max -
Orifice Size -
Operating Pressure Max 145psi
Operating Pressure Min -
Operating Temperature Min -20°C
Product Range -
Connection Size 6mm
Operating Temperature Max 80°C
Valve Type Flow Control
Material body - polymer H.R. nickel-plated brass ball
Operating Temperature Range -20°C to +80°C
Pressure Max 10bar
Tube O.D. 6mm

Alternative Descriptions

Mini-Ball Valve 2/2 In Line 6mm | RS
Ball Valve, Mini, 2/2, Push-In, 6Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7910 06 00?

Additional datasheets, footprints and schematics for 7910 06 00 are listed on our Part Details page. You can also find images and similar parts to 7910 06 00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7910 06 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7910 06 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7910 06 00 fall under?

The 7910 06 00 is listed under Automation & Process Control > Pneumatics > Pneumatic Valves - Flow Control.

Can I view similar or alternative parts?

You can view similar parts to 7910 06 00 when available in the Pneumatic Valves - Flow Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7910 06 00 you can contact the distributor directly for product support, shipping queries etc.

Is the 7910 06 00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7910 06 00 have stock available?

Authorised distributors including RS, element14 and Newark Electronics have stock available or on a lead time for 7910 06 00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7910 06 00 often in real-time on the comparison pages.

What if I can't find stock of 7910 06 00?

You can fill out our help required form which you can use to request a quote for 7910 06 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay