790D475X9040B2BE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 790D475X9040B2BE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 790D475X9040B2BE3
Series Information for 790D475X9040B2BE3 - Vishay Intertechnology

Features

  • feature
    - Terminations: tin / lead (SnPb), 100 % tin (Sn) - Four case sizes precisely molded with a flame retardant epoxy resin - Stand off on all case sizes - Available on tape for automatic insertion equipment (only A- and B-case, C- and D-case on request) - Low leakage current - Low impedance - Extended value ranges available

Description

CAP 4.7µF 40V 10% THROUGH HOLE

Specifications

Capacitance:
4.7µF
Voltage Rating:
40V
Product Range:
790D Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Radial Leaded
Lead Spacing:
5.08mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
External Depth:
4.8mm
External Length / Height:
10.5mm
External Width:
7.3mm
Height:
10.5mm
Impedance:
2ohm
Impedance Frequency:
100kHz
Impedance Temperature:
25°C
Lead Diameter:
0.5mm
Lead Length:
12mm
Leakage Current:
1.8µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C

Alternate Descriptions

Avnet America

Cap Tant Solid 4.7uF 40V 10% (7.3 X 4.8 X 10.5mm) Radial 5.08mm Bulk

Avnet America product

Avnet Europe

Cap Tant Solid 4.7uF 40V 10% (7.3 X 4.8 X 10.5mm) Radial 5.08mm Bulk

Avnet Europe product