Status: | Unknown |
---|---|
Series: | 790D Series |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
456
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
188
in stock
|
Buy Now | |
element14
from US$1.91
|
188
in stock
|
Buy Now | |
Farnell
from US$1.81
|
188
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Product Range | 790D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 4.8mm |
External Length / Height | 10.5mm |
External Width | 7.3mm |
Height | 10.5mm |
Impedance | 1.3ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 25°C |
Lead Diameter | 0.5mm |
Lead Length | 12mm |
Leakage Current | 3.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tantalum Radial 790D 16V 22uF | RS |
Tantalum Capacitor, 22 uF, 16 V, 10%, 5.08 mm, -55 C, 125 C, Radial Leade | Future Electronics |
Tantalum Capacitor, Resin Molded, 790D Series, 22 F, 10%, 16 V, Radial Leaded, 5.08 Mm Rohs Compliant: Yes |Vishay 790D226X9016B2BE3 | Newark Electronics |
CAP, 22µF, 16V, 10%, THROUGH HOLE | element14 |
Tantalum Capacitor, 22 uF, 16 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
22uF THT Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, 790D Series | Vishay Dale 790D226X9016B2BE3 | RS Americas |
Tantalum Capacitor, 22 uF, 16 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 790D226X9016B2BE3?
Additional datasheets, footprints and schematics for 790D226X9016B2BE3 are listed on our Part Details page. You can also find images and similar parts to 790D226X9016B2BE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 790D226X9016B2BE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 790D226X9016B2BE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 790D226X9016B2BE3 fall under?
The 790D226X9016B2BE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 790D226X9016B2BE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 790D226X9016B2BE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 790D226X9016B2BE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 790D226X9016B2BE3 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 790D226X9016B2BE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 790D226X9016B2BE3 often in real-time on the comparison pages.
What if I can't find stock of 790D226X9016B2BE3?
You can fill out our help required form which you can use to request a quote for 790D226X9016B2BE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.