790D157X96R3C2BE3 Capacitors by Vishay Intertechnology

CAP 150µF 6.3V 10% THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.33

Distributor Stock
Logo for Farnell
Farnell
from US$3.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range -
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 10.2mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 10%
Capacitor Mounting Through Hole
External Depth 7.3mm
External Length / Height 10.5mm
External Width 12.3mm
Height 10.5mm
Impedance 1.3ohm
Impedance Frequency 100kHz
Impedance Temperature 25°C
Lead Diameter 0.6mm
Lead Length 12mm
Leakage Current 9.4µA
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

790D157X96R3C2Be3 |Vishay 790D157X96R3C2BE3 | Newark Electronics
Tantalum Capacitor, 150 uF, 6.3 V, ± 10%, 10.16 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
CAP, 150µF, 6.3V, 10%, THROUGH HOLE | Farnell
Tantalum Capacitor, 150 uF, 6.3 V, � 10%, 10.16 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 790D157X96R3C2BE3?

Additional datasheets, footprints and schematics for 790D157X96R3C2BE3 are listed on our Part Details page. You can also find images and similar parts to 790D157X96R3C2BE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 790D157X96R3C2BE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 790D157X96R3C2BE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 790D157X96R3C2BE3 fall under?

The 790D157X96R3C2BE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 790D157X96R3C2BE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 790D157X96R3C2BE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 790D157X96R3C2BE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 790D157X96R3C2BE3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 790D157X96R3C2BE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 790D157X96R3C2BE3 often in real-time on the comparison pages.

What if I can't find stock of 790D157X96R3C2BE3?

You can fill out our help required form which you can use to request a quote for 790D157X96R3C2BE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay