Status: | Unknown |
---|---|
Series: | 790 Series |
RoHS: | Unknown |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | - |
Length | 50mm |
Width | 25mm |
Height | - |
Product Range | 790 Series |
Accessory Type | Mounting Base |
Cable Tie & Base Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a 790 CABLE TIE & BASE ASSEMBLY?
Additional datasheets, footprints and schematics for 790 CABLE TIE & BASE ASSEMBLY are listed on our Part Details page. You can also find images and similar parts to 790 CABLE TIE & BASE ASSEMBLY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 790 CABLE TIE & BASE ASSEMBLY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 790 CABLE TIE & BASE ASSEMBLY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 790 CABLE TIE & BASE ASSEMBLY fall under?
The 790 CABLE TIE & BASE ASSEMBLY is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 790 CABLE TIE & BASE ASSEMBLY when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 790 CABLE TIE & BASE ASSEMBLY you can contact the distributor directly for product support, shipping queries etc.
Is the 790 CABLE TIE & BASE ASSEMBLY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 790 CABLE TIE & BASE ASSEMBLY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 790 CABLE TIE & BASE ASSEMBLY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 790 CABLE TIE & BASE ASSEMBLY often in real-time on the comparison pages.
What if I can't find stock of 790 CABLE TIE & BASE ASSEMBLY?
You can fill out our help required form which you can use to request a quote for 790 CABLE TIE & BASE ASSEMBLY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.