Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M9 Receptacle 4 Position |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Miniature Circular |
Cable Length | 2m |
Colour | Black |
Current Rating | 3A |
Jacket Material | PU |
No. of Branches | 4 |
Overall Length | 2m |
Voltage Rating | 125V |
Cable Assy, 4P Cir Plug-Free End, 6.6Ft | Newark Electronics |
CABLE ASSY, M9 SOCKET, 4WAY, 2M | element14 |
Kupplungsdose S.702 4pol. 2m | Boersig |
Connector moulded 4x0.25 2m PUR 4-way F | RS |
Where can I find additional details, specifications and documents for a 79-1410-12-04?
Additional datasheets, footprints and schematics for 79-1410-12-04 are listed on our Part Details page. You can also find images and similar parts to 79-1410-12-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79-1410-12-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79-1410-12-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79-1410-12-04 fall under?
The 79-1410-12-04 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 79-1410-12-04 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79-1410-12-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 79-1410-12-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79-1410-12-04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS have stock available or on a lead time for 79-1410-12-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79-1410-12-04 often in real-time on the comparison pages.
What if I can't find stock of 79-1410-12-04?
You can fill out our help required form which you can use to request a quote for 79-1410-12-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.