79-1406-12-03 Part Information

Details for 79-1406-12-03 by Binder

Cable Leads & Connectors>Leads>Industrial Cable Assemblies

Part Downloads

Part Specifications

Connector Type A M9 Receptacle 3 Position
Connector Type B Free End
Cable Length - Imperial 6.56ft
Cable Length - Metric 2m
Jacket Colour Black
Product Range -
SVHC Lead (27-Jun-2018)
Cable Assembly Type Miniature Circular
Cable Length 2m
Colour Black
Current Rating 4A
Jacket Material PU
No. of Branches 3
Overall Length 2m
Voltage Rating 125V
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR ROHS COMPLIANT: YES | Newark Electronics
  • Kupplungsdose S.702 3pol. 2m | Boersig GmbH

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 79-1406-12-03?

Additional datasheets, footprints and schematics for 79-1406-12-03 are listed in our Part Details tab. You can also find the 79-1406-12-03 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 79-1406-12-03 in the Pricing & Inventory tab next to part details. You can view 79-1406-12-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 79-1406-12-03 fall under?

The 79-1406-12-03 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 79-1406-12-03 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 79-1406-12-03 you can contact the distributor directly for product support, shipping queries etc.

Is the 79-1406-12-03 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 79-1406-12-03 have stock available?

Authorised distributors including Newark Electronics and Boersig GmbH have stock available or on a lead time for 79-1406-12-03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 79-1406-12-03 often in real-time on the comparison pages.

What if I can't find stock of 79-1406-12-03?

You can fill out our help required form which you can use to request a quote for 79-1406-12-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 79-1406-12-03

Loading...
Loading Results for 79-1406-12-03
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us