79-1405-12-03 Leads by Binder

CABLE ASSY M9 PLUG 3WAY 2M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.95

Distributor Stock
Logo for RS
RS
from US$23.38
47
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$16.95
1
in stock
Buy Now
Logo for Compona
Compona
-
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.90
-
Buy Now
Logo for element14
element14
from US$40.15
-
Buy Now
Logo for Farnell
Farnell
from US$19.66
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Demsay
Demsay
-
-
Buy Now

Specifications

Connector Type A M9 Plug 3 Position
Connector Type B Free End
Cable Length - Imperial 6.56ft
Cable Length - Metric 2m
Jacket Colour Black
Product Range -
SVHC Lead (27-Jun-2018)
Cable Assembly Type Miniature Circular
Cable Length 2m
Colour Black
Current Rating 4A
Jacket Material PU
No. of Branches 3
No. of Contacts 7Contacts
Overall Length 2m
Voltage Rating 125V

Alternative Descriptions

Connector moulded 3x0.25 2m PUR 3-way M | RS
Connector: M9 | Transfer Multisort Elektronik
Cable Assy, M9 Plug, 3Way, 2M | Newark Electronics
CABLE ASSY, M9 PLUG, 3WAY, 2M | element14
Kuppl.Stecker S.702 3pol. 2m | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 79-1405-12-03?

Additional datasheets, footprints and schematics for 79-1405-12-03 are listed on our Part Details page. You can also find images and similar parts to 79-1405-12-03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 79-1405-12-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79-1405-12-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 79-1405-12-03 fall under?

The 79-1405-12-03 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 79-1405-12-03 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 79-1405-12-03 you can contact the distributor directly for product support, shipping queries etc.

Is the 79-1405-12-03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 79-1405-12-03 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Compona, Newark Electronics and element14 have stock available or on a lead time for 79-1405-12-03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 79-1405-12-03 often in real-time on the comparison pages.

What if I can't find stock of 79-1405-12-03?

You can fill out our help required form which you can use to request a quote for 79-1405-12-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay