Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M9 Plug 2 Position |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Miniature Circular |
Cable Length | 2m |
Current Rating | 4A |
Jacket Material | PU |
Lead Length | 2m |
No. of Branches | 1 |
Overall Length | 2m |
Voltage Rating | 125V |
Connector moulded 2x0.25 2m PUR 2-way M | RS |
Kuppl.Stecker S.702 2pol. 2m | Boersig |
CABLE ASSEMBLY, M9 PLUG, 2WAY, 2M | element14 |
Where can I find additional details, specifications and documents for a 79-1401-12-02?
Additional datasheets, footprints and schematics for 79-1401-12-02 are listed on our Part Details page. You can also find images and similar parts to 79-1401-12-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79-1401-12-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79-1401-12-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79-1401-12-02 fall under?
The 79-1401-12-02 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 79-1401-12-02 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79-1401-12-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 79-1401-12-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79-1401-12-02 have stock available?
Authorised distributors including RS, Boersig, element14 and Farnell have stock available or on a lead time for 79-1401-12-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79-1401-12-02 often in real-time on the comparison pages.
What if I can't find stock of 79-1401-12-02?
You can fill out our help required form which you can use to request a quote for 79-1401-12-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.