78SR105HC Part Information
Details for 78SR105HC by Texas Instruments
Electrical & Lighting>Batteries & Power Supplies>Power Supplies
Part Specifications
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1 Output, 1Outputs |
Output Power Max | - |
Output Voltage Nom. | 5V |
Output Current Max | 1.5A |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 30V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 78 |
DC / DC Converter Output Type | Fixed |
Device Marking | 78SR105HC |
Frequency | 650kHz |
IC Generic Number | 78SR105 |
Input Voltage Min | -30V |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Output Voltage | 5V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 30V |
Supply Voltage Min | 7V |
Termination Type | Through Hole |
Voltage Regulator Type | Step Down (Buck) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 78SR105HC?
Additional datasheets, footprints and schematics for 78SR105HC are listed in our Part Details tab. You can also find the 78SR105HC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78SR105HC in the Pricing & Inventory tab next to part details. You can view 78SR105HC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78SR105HC fall under?
The 78SR105HC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 78SR105HC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78SR105HC you can contact the distributor directly for product support, shipping queries etc.
Is the 78SR105HC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 78SR105HC have stock available?
There is no stock from authorised distributors for 78SR105HC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78SR105HC often in real-time on the comparison pages.
What if I can't find stock of 78SR105HC?
You can fill out our help required form which you can use to request a quote for 78SR105HC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.