78M6618-IM/F Special Function by Analog Devices

ENERGY MEASUREMENT IC, 1-PHASE, QFN-68

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Supply Voltage Min 3V
Supply Voltage Max 3.6V
IC Package Type QFN
No. of Pins 68Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Energy Measurement Ic, 1-Phase, Qfn-68 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78M6618-IM/F?

Additional datasheets, footprints and schematics for 78M6618-IM/F are listed on our Part Details page. You can also find images and similar parts to 78M6618-IM/F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78M6618-IM/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78M6618-IM/F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78M6618-IM/F fall under?

The 78M6618-IM/F is listed under Semiconductors - ICs > Special Function.

Can I view similar or alternative parts?

You can view similar parts to 78M6618-IM/F when available in the Special Function range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78M6618-IM/F you can contact the distributor directly for product support, shipping queries etc.

Is the 78M6618-IM/F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 78M6618-IM/F have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 78M6618-IM/F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78M6618-IM/F often in real-time on the comparison pages.

What if I can't find stock of 78M6618-IM/F?

You can fill out our help required form which you can use to request a quote for 78M6618-IM/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay