Status: | Unknown |
---|---|
Series: | 78 Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
6,360
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
6,360
in stock
|
Buy Now | |
Future Electronics
from US$2.32
|
2,396
in stock
|
Buy Now | |
Chip One Stop
from US$4.31
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
42
in stock
|
Buy Now | |
RS Americas
from US$3.26
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now | |
Sager
from US$1.29
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | 4PST |
Contact Voltage DC Max | 30V |
Contact Current DC Max | 150mA |
Product Range | 78 Series |
Asm,4P/St 1Sld H,lf Rohs Compliant: Yes |Grayhill 78H01T | Newark Electronics |
Switch DIP OFF ON 4PST 1 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
78 Series Raised Slide 4PST 1 Position Through Hole DIP Switch | Future Electronics |
Dip Switch: Raised Type, Circuitry: 4PST, 1 Position, Thru-Hole | Grayhill 78H01T | RS Americas |
DIP SWITCH, 1POS, 4PST, SLIDE, TH | element14 |
DIP Switches / SIP Switches DIP Switch 4PST Raised Slide 1 Pos | Sager |
Where can I find additional details, specifications and documents for a 78H01T?
Additional datasheets, footprints and schematics for 78H01T are listed on our Part Details page. You can also find images and similar parts to 78H01T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78H01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78H01T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78H01T fall under?
The 78H01T is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 78H01T when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78H01T you can contact the distributor directly for product support, shipping queries etc.
Is the 78H01T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78H01T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for 78H01T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78H01T often in real-time on the comparison pages.
What if I can't find stock of 78H01T?
You can fill out our help required form which you can use to request a quote for 78H01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.