78SR105VC Batteries & Power Supplies by Texas Instruments

IC INTEGRATED SWITCHING REGULATOR SIP3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

DC / DC Converter Mounting Through Hole
No. of Outputs 1 Output, 1Outputs
Output Power Max -
Output Voltage Nom. 10V
Output Current Max 1.5A
Input Voltage DC Min 7V
Input Voltage DC Max 30V
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 78
Device Marking 78SR105VC
Frequency 650kHz
IC Generic Number 78SR105
Input Voltage Min -30V
No. of Pins 3Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 1.5A
Output Voltage 5V
Power Supply IC Type Switching regulator
Primary Input Voltage 30V
Supply Voltage Min 7V
Termination Type Through Hole
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78SR105VC?

Additional datasheets, footprints and schematics for 78SR105VC are listed on our Part Details page. You can also find images and similar parts to 78SR105VC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78SR105VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78SR105VC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78SR105VC fall under?

The 78SR105VC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 78SR105VC when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78SR105VC you can contact the distributor directly for product support, shipping queries etc.

Is the 78SR105VC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 78SR105VC have stock available?

There is no stock from authorised distributors for 78SR105VC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78SR105VC often in real-time on the comparison pages.

What if I can't find stock of 78SR105VC?

You can fill out our help required form which you can use to request a quote for 78SR105VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay