Data Rate | - |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | - |
Supply Voltage Max | 9V |
Controller IC Case Style | PLCC |
No. of Pins | 28Pins |
IC Interface Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
ETHERNET TRANSCEIVER, COAXIAL, PLCC-28 | element14 |
Ethernet Transceiver, Coaxial, Plcc-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a 78Q8392LA03-28CH/F?
Additional datasheets, footprints and schematics for 78Q8392LA03-28CH/F are listed on our Part Details page. You can also find images and similar parts to 78Q8392LA03-28CH/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78Q8392LA03-28CH/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78Q8392LA03-28CH/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78Q8392LA03-28CH/F fall under?
The 78Q8392LA03-28CH/F is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to 78Q8392LA03-28CH/F when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78Q8392LA03-28CH/F you can contact the distributor directly for product support, shipping queries etc.
Is the 78Q8392LA03-28CH/F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78Q8392LA03-28CH/F have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 78Q8392LA03-28CH/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78Q8392LA03-28CH/F often in real-time on the comparison pages.
What if I can't find stock of 78Q8392LA03-28CH/F?
You can fill out our help required form which you can use to request a quote for 78Q8392LA03-28CH/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.