Status: | Production |
---|---|
Series: | 78Q2133 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | - |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
IC Interface Type | MII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10/100 Base Tx Transcvr w/MDI | Analog Devices |
Enet Controller, 10/100Base-Tx, Qfn-32 | Newark Electronics |
ENET CONTROLLER, 10/100BASE-TX, QFN-32 | element14 |
Where can I find additional details, specifications and documents for a 78Q2133/F?
Additional datasheets, footprints and schematics for 78Q2133/F are listed on our Part Details page. You can also find images and similar parts to 78Q2133/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78Q2133/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78Q2133/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78Q2133/F fall under?
The 78Q2133/F is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to 78Q2133/F when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78Q2133/F you can contact the distributor directly for product support, shipping queries etc.
Is the 78Q2133/F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for 78Q2133/F have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for 78Q2133/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78Q2133/F often in real-time on the comparison pages.
What if I can't find stock of 78Q2133/F?
You can fill out our help required form which you can use to request a quote for 78Q2133/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.