78Q2123R/F Obsolete by Analog Devices

Status: Production
Series: 78Q2123
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Housed in a 32-pin, 5mm x 5mm QFN package, the MicroPHY® is the smallest Fast Ethernet PHY available that provides a full 802.3 media independentinterface (MII) to the system media controller. The 78Q2123/2133 MicroPHYs are designed to meet the growing demands of nontraditional networked

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
2,416
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
2,416
in stock
Buy Now
Logo for element14
element14
from US$1.45
2,416
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.31
751
in stock
Buy Now

78Q2123R/F Semiconductors - ICs by Analog Devices

ENET CONTROLLER 10/100BASE-TX QFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Data Rate -
Ethernet Type IEEE 802.3
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Controller IC Case Style QFN
No. of Pins 32Pins
IC Interface Type MII
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Enet Controller, 10/100Base-Tx, Qfn-32 | Newark Electronics
ENET CONTROLLER, 10/100BASE-TX, QFN-32 | element14
10/100 Base Tx Transcvr w/MDI | Analog Devices

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78Q2123R/F?

Additional datasheets, footprints and schematics for 78Q2123R/F are listed on our Part Details page. You can also find images and similar parts to 78Q2123R/F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78Q2123R/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78Q2123R/F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78Q2123R/F fall under?

The 78Q2123R/F is listed under Obsolete.

Can I view similar or alternative parts?

You can view similar parts to 78Q2123R/F when available in the Obsolete range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78Q2123R/F you can contact the distributor directly for product support, shipping queries etc.

Is the 78Q2123R/F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for 78Q2123R/F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for 78Q2123R/F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78Q2123R/F often in real-time on the comparison pages.

What if I can't find stock of 78Q2123R/F?

You can fill out our help required form which you can use to request a quote for 78Q2123R/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay