78P2351-IGT/F - Integrated Circuits by Analog Devices

LINE INTERFACE UNIT LQFP-100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.85

Distributor Stock
Logo for Farnell
Farnell
from US$11.85
No stock
Buy Now
Logo for element14
element14
from US$20.32
-
Buy Now

Specifications

IC Function Line Interface Unit
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
IC Package Type LQFP
No. of Pins 100Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 3 - 168 hours

Alternative Descriptions

LINE INTERFACE UNIT, LQFP-100 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78P2351-IGT/F?

Additional datasheets, footprints and schematics for 78P2351-IGT/F are listed on our Part Details page. You can also find images and similar parts to 78P2351-IGT/F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78P2351-IGT/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78P2351-IGT/F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78P2351-IGT/F fall under?

The 78P2351-IGT/F is listed under Semiconductors - ICs > More - Integrated Circuits.

Can I view similar or alternative parts?

You can view similar parts to 78P2351-IGT/F when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78P2351-IGT/F you can contact the distributor directly for product support, shipping queries etc.

Is the 78P2351-IGT/F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 78P2351-IGT/F have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 78P2351-IGT/F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78P2351-IGT/F often in real-time on the comparison pages.

What if I can't find stock of 78P2351-IGT/F?

You can fill out our help required form which you can use to request a quote for 78P2351-IGT/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay