Eyelet Material | Brass |
---|---|
Eyelet Plating Material | Tin |
Plastic | No |
Female Screwlock Material | Zinc |
Female Screwlock Plating Material | Clear Chromate |
Post Size | .008in |
Shell Material | Carbon Steel |
Shell Plating Material | Tin over Copper |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin-Lead over Nickel |
PCB Mounting Style | Surface Mount, Through Hole |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Boardlock Material | Copper Alloy |
Mating Connector Lock | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mounting Hole Diameter | .125in |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 130 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Shell Size | 2 |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Grounding Straps | With |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Profile | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
15 Htmsfl Assy Ra 318 (Sl,bl) Rohs Compliant: No |Amp Te Connectivity 788799-1 | Newark Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
Special Order: 15 HTMSFL ASSY RA 318 (SL,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 788799-1 | Internal Number: 788799-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 788799-1?
Additional datasheets, footprints and schematics for 788799-1 are listed on our Part Details page. You can also find images and similar parts to 788799-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788799-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788799-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788799-1 fall under?
The 788799-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788799-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788799-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788799-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788799-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 788799-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788799-1 often in real-time on the comparison pages.
What if I can't find stock of 788799-1?
You can fill out our help required form which you can use to request a quote for 788799-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.