Status: | Unknown |
---|---|
Series: | 78864 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
5,070
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
655,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
5,070
in stock
|
Buy Now | |
element14
from US$0.26
|
5,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,921
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 10V |
Contact Gender | - |
No. of Contacts | 6 Contact, 6Contacts |
Battery Terminals | Pressure Contact |
Product Range | 78864 Series |
SVHC | No SVHC (15-Jan-2019) |
1.60MM COMPRESSION CONNECTOR | TTI Europe |
Compression Conn, Battery, 6Pos, 1A | Newark Electronics |
COMPRESSION CONN, BATTERY, 6POS, 1A | element14 |
Conn Battery 6 1.6mm Solder ST SMD 6 Terminal 1 Port Embossed Tape and Reel | Avnet America |
Molex 1.60mm Pitch Compression Connector 1.20mm Working Height Dual-row 6 Circuits | Distrelec |
Where can I find additional details, specifications and documents for a 78864-1001?
Additional datasheets, footprints and schematics for 78864-1001 are listed on our Part Details page. You can also find images and similar parts to 78864-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78864-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78864-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78864-1001 fall under?
The 78864-1001 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78864-1001 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78864-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 78864-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78864-1001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 78864-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78864-1001 often in real-time on the comparison pages.
What if I can't find stock of 78864-1001?
You can fill out our help required form which you can use to request a quote for 78864-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.