Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Brass |
---|---|
Shell Plating Material | Tin |
Shell Material | Carbon Steel |
Plastic | No |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 37 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Panel Mount Feature | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 52 |
Packaging Method | Tray |
Grounding Indents | With |
Grounding Straps | Without |
Grounded | Yes |
Connector System | Board-to-Board |
Connector Style | Plug |
Profile | Medium |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Shell Type | Front Metal Shell |
Product Type | Connector |
Shell Size | 4 |
Termination Post Length | 5.8mm, .228in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 Plug Act Pin/Ms Med |Amp Te Connectivity 788458-1 | Newark Electronics |
HD20 Series 37 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature PL 37 POS Press ST Thru-Hole 37 Terminal 1 Port | Avnet America |
TE Connectivity 37 PLUG ACT PIN/MS MED D-Sub Standard Connectors 37 PLUG ACT PIN/MS MED | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 788458-1?
Additional datasheets, footprints and schematics for 788458-1 are listed on our Part Details page. You can also find images and similar parts to 788458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788458-1 fall under?
The 788458-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788458-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788458-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 788458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788458-1 often in real-time on the comparison pages.
What if I can't find stock of 788458-1?
You can fill out our help required form which you can use to request a quote for 788458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.