Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.94
EMI Shield Material | Phosphor Bronze |
---|---|
Guide Pin Type | Static Discharge |
Dust Door Plating Material | Nickel over Copper |
EMI Shield Plating Material | Nickel |
Dust Door Material | Zinc Alloy |
PCB Mount Retention | Without |
Comment | Improved EMI Tabs |
Sealable | No |
Guide Hardware Accessory Type | Guide Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
788370-3 - Guide Assm.media Conv. Champ |Amp Te Connectivity 788370-3 | Newark Electronics |
I/O Connectors GUIDE ASSEMBLY | Rapid Electronics |
GUIDE ASSEMBLY, CONNECTOR | Farnell |
Connector Accessories Guide Assembly | Avnet America |
TE Connectivity GUIDE ASSM.MEDIA CONV. CHAMP I/O Connectors GUIDE ASSEMBLY | Distrelec |
Status: | Unknown |
---|---|
Series: | Champ Blindmate Series |
RoHS: | Unknown |
Accessory Type | Guide Assembly |
---|---|
For Use With | AMP Champ Blindmate Series Connectors |
Product Range | Champ Blindmate Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 788370-3?
Additional datasheets, footprints and schematics for 788370-3 are listed on our Part Details page. You can also find images and similar parts to 788370-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788370-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788370-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788370-3 fall under?
The 788370-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 788370-3 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788370-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 788370-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788370-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 788370-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788370-3 often in real-time on the comparison pages.
What if I can't find stock of 788370-3?
You can fill out our help required form which you can use to request a quote for 788370-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.