Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1196107-5,
7880293001 |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Yellow with Green Stripe |
Number of Conductors | 1 |
Wire Size | 20AWG, .6mm² |
Wire Diameter | .0614in, 1.56mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Cable Style | Primary |
Cable Type | Spec 100G |
Product Type | Wire |
Product Classification | Wire - Spec 99 & 100 |
Operating Temperature Range | -65 – 125°C |
Single Conductor Cable 20AWG Tin Plated Copper Yellow/Green Stripe 1300Vac | Avnet America |
Hook-up Wire 100G0111-0.60-45 | Sager |
Where can I find additional details, specifications and documents for a 7880293001?
Additional datasheets, footprints and schematics for 7880293001 are listed on our Part Details page. You can also find images and similar parts to 7880293001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7880293001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7880293001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7880293001 fall under?
The 7880293001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 7880293001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7880293001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7880293001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7880293001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 7880293001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7880293001 often in real-time on the comparison pages.
What if I can't find stock of 7880293001?
You can fill out our help required form which you can use to request a quote for 7880293001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.