Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Plating Material | Tin-Lead over Nickel |
---|---|
Post Size | .012in |
Bracket Plating Material | Nickel over Copper |
Shell Plating Material | Nickel |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Number of Rows | 2 |
Number of Positions | 68 |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .093in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Retention | With |
Mating Connector Lock | With |
Mounting Hole Diameter | .125in |
Mating Connector Lock Type | Mounting Holes |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Mating Retention Type | Jackscrews |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Method | Tube |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .144in, 3.66mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
68 50Sr R/A Recpt,redesign |Amp Te Connectivity 787928-7 | Newark Electronics |
Conn D-Subminiature F 68 POS Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 787928-7?
Additional datasheets, footprints and schematics for 787928-7 are listed on our Part Details page. You can also find images and similar parts to 787928-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787928-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787928-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787928-7 fall under?
The 787928-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787928-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787928-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 787928-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787928-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 787928-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787928-7 often in real-time on the comparison pages.
What if I can't find stock of 787928-7?
You can fill out our help required form which you can use to request a quote for 787928-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.