Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Base Material | Carbon Steel |
---|---|
Ground Plate Material | Stainless Steel |
Number of Power Positions | 0 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 200 |
Number of Rows | 8 |
Number of Positions | 200 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Number of Utility Contacts | 0 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Quantity | 24 |
Packaging Method | Box |
Connector System | Cable-to-Board |
Sealable | No |
Docking Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | Panel Ground |
Ground Component Type | Grounding Plate |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Wire-Board Conn, Plug, 200Pos, 1.27Mm | Newark Electronics |
Conn SCSI PL 200 POS 2.54mm Solder RA Thru-Hole 200 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 787855-2?
Additional datasheets, footprints and schematics for 787855-2 are listed on our Part Details page. You can also find images and similar parts to 787855-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787855-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787855-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787855-2 fall under?
The 787855-2 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787855-2 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787855-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 787855-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787855-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 787855-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787855-2 often in real-time on the comparison pages.
What if I can't find stock of 787855-2?
You can fill out our help required form which you can use to request a quote for 787855-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.