Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 200054 |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.82
|
No stock
|
Buy Now | |
TE Store
from US$5.88
|
8,907
in stock
|
Buy Now | |
Rapid Electronics
from US$4.57
|
4,081
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
4,081
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
419
in stock
|
Buy Now | |
Future Electronics
from US$4.20
|
296
in stock
|
Buy Now | |
Farnell
from US$5.74
|
270
in stock
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
element14
from US$6.12
|
-
|
Buy Now | |
Avnet Asia
from US$4.41
|
-
|
Buy Now | |
Boersig
from US$4.73
|
-
|
Buy Now | |
TTI Europe
from US$3.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 8.8A |
Operating Voltage | 50VDC |
Centerline (Pitch) | .197in, 5mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 110 |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
BAT INT,INSR ASY W/TAB,5P,7.2V Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Receptacle Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 787613-1 | Internal Number: 787613-1 | Alias Number: 200054 | .197" | TE Connectivity | TE Store |
Power to the Board BAT INT INSR ASY W/T | Rapid Electronics |
Batt Contact, Copper Alloy, 7.2V/Weldtab | Newark Electronics |
5 Position 5 mm Right Angle Receptacle Housing Battery Interconnection System | Future Electronics |
BATTERY CONTACT, COPPER ALLOY, WELD TAB | Farnell |
Housing, socket, battery interconnect,5P | RS |
Conn Battery RCP 5 POS 5mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
5mm 5 Way 1 Row Right Angle PCB Socket Panel Mount Female Wire to Board | TE Connectivity 787613-1 | RS Americas |
RECEPTACLE, BATTERY CONNECTOR, 5MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | - |
---|---|
Battery Terminals | Weld Tab |
Contact Material | Copper Alloy |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Receptacle |
No. of Contacts | 5Contacts |
No. of Rows | 1Rows |
Pitch Spacing | 5mm |
Where can I find additional details, specifications and documents for a 787613-1?
Additional datasheets, footprints and schematics for 787613-1 are listed on our Part Details page. You can also find images and similar parts to 787613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787613-1 fall under?
The 787613-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787613-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 787613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787613-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 787613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787613-1 often in real-time on the comparison pages.
What if I can't find stock of 787613-1?
You can fill out our help required form which you can use to request a quote for 787613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.