Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.27
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$6.79
|
11,000
in stock
|
Buy Now | |
Distrelec
from US$10.89
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
75
in stock
|
Buy Now | |
element14
from US$13.10
|
10
in stock
|
Buy Now | |
Avnet America
from US$8.12
|
-
|
Buy Now | |
RS Americas
from US$12.75
|
-
|
Buy Now | |
TTI Europe
from US$9.45
|
-
|
Buy Now |
NO. OF CONTACTS | 68CONTACTS |
---|---|
GENDER | RECEPTACLE |
CONNECTOR TYPE | SFF |
CONTACT TERMINATION TYPE | SURFACE MOUNT |
PRODUCT RANGE | 78757 SERIES |
CONNECTOR MOUNTING | PCB MOUNT |
CONTACT PLATING | GOLD PLATED |
RoHS Compliant | YES |
Molex I/O Connectors U.2 Rec 68Ckt VrtSMT w/Fr | Distrelec |
I/O CONN, RECEPTACLE, 68POS, PCB | Farnell |
Connector, Sff, Rcpt, 53S+15P, Smt Rohs Compliant: Yes |Molex 78757-0001 | Newark Electronics |
Conn SAS RCP 68 POS 0.8mm/1.27mm Solder ST SMD 68 Terminal 1 Port T/R | Avnet America |
SAS Recep SMT w/cap TR 0.76AuLF 68ckt | Molex Incorporated 78757-0001 | RS Americas |
SAS RECEP SMT,1.60MM PCB | TTI Europe |
Where can I find additional details, specifications and documents for a 78757-0001?
Additional datasheets, footprints and schematics for 78757-0001 are listed on our Part Details page. You can also find images and similar parts to 78757-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78757-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78757-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78757-0001 fall under?
The 78757-0001 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 78757-0001 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78757-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 78757-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 78757-0001 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 78757-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78757-0001 often in real-time on the comparison pages.
What if I can't find stock of 78757-0001?
You can fill out our help required form which you can use to request a quote for 78757-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.