Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Bracket Material | Zinc |
---|---|
Shell Plating Material | Nickel |
Shell Plating Finish | Bright |
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Post Plating Material | Tin-Lead over Nickel |
Post Size | .012in |
Number of Positions | 26 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | Without |
Mating Connector Lock Type | Mounting Holes |
Mounting Hole Diameter | .109in |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 14 |
Packaging Method | Tube |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Row-to-Row Spacing | .1 in, 2.54 mm |
Sealable | No |
Connector Type | Connector Assembly |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Shell Type | Full Metal Shell |
Product Type | Connector |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn D-Subminiature SKT 26 POS 2.54mm Solder RA Thru-Hole 26 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1345 | TE Connectivity 787394-2 | RS Americas |
Where can I find additional details, specifications and documents for a 787394-2?
Additional datasheets, footprints and schematics for 787394-2 are listed on our Part Details page. You can also find images and similar parts to 787394-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787394-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787394-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787394-2 fall under?
The 787394-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787394-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787394-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 787394-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787394-2 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for 787394-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787394-2 often in real-time on the comparison pages.
What if I can't find stock of 787394-2?
You can fill out our help required form which you can use to request a quote for 787394-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.