787362-7 D-Shaped Connectors by TE Connectivity

68 50SR R/A RCPT,REDESIGN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Shell Plating Finish Bright
Shell Plating Material Nickel
Bracket Material Zinc
Post Size .012in
Shell Material Carbon Steel
Bracket Plating Material Nickel over Copper
Number of Positions 68
PCB Mount Orientation Right Angle
Number of Rows 2
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 1A
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Contact Underplating Material Nickel
PCB Thickness (Recommended) 2.36mm, .093in
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) 1.27mm, .05in
UL Flammability Rating UL 94V-0
Approved Standards UL E28476
Zugelassene Standards UL E28476
PCB Mount Retention With
PCB Mounting Style Through Hole - Solder
Mating Alignment Without
Connector Mounting Type Board Mount
Boardlock Plating Material Tin-Lead over Nickel
PCB Mount Alignment Without
PCB Mount Retention Type Boardlock
Mating Connector Lock Type Mounting Holes
Mating Retention Without
Boardlock Material Copper Alloy
Mating Connector Lock With
Mounting Hole Diameter .109in
Circuit Application Signal
Comment Recommended PCB mounting dimensions per detail T - see customer drawing.
Packaging Quantity 8
Packaging Method Tube
Product Type Connector
Profile Standard
Row-to-Row Spacing .1 in, 2.54 mm
Connector & Contact Terminates To Printed Circuit Board
Connector Type Connector Assembly
Sealable No
Connector Style Receptacle
Shielded Yes
Shell Type Full Metal Shell
Connector System Cable-to-Board
Termination Post Length .12in, 3.05mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Wire-Board Connector, Rcpt 68Pos 1.27Mm | Newark Electronics
Conn D-Subminiature SKT 68 POS 2.54mm Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 787362-7?

Additional datasheets, footprints and schematics for 787362-7 are listed on our Part Details page. You can also find images and similar parts to 787362-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 787362-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787362-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 787362-7 fall under?

The 787362-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 787362-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 787362-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 787362-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 787362-7 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 787362-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 787362-7 often in real-time on the comparison pages.

What if I can't find stock of 787362-7?

You can fill out our help required form which you can use to request a quote for 787362-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay