Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 8.8A |
Operating Voltage | 50VDC |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 1100 |
実装方法 | Carton |
Connector & Housing Type | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
BATT INT,INSERT ASSY,5P,7.2V Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Receptacle Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 787328-1 | Internal Number: 787328-1 | .197" | TE Connectivity | TE Store |
Batt Int,insert Assy,5P,7.2V Rohs Compliant: Yes |Amp Te Connectivity 787328-1 | Newark Electronics |
Conn Battery RCP 5 POS 5mm Solder RA SMD 5 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 787328-1?
Additional datasheets, footprints and schematics for 787328-1 are listed on our Part Details page. You can also find images and similar parts to 787328-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787328-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787328-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787328-1 fall under?
The 787328-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787328-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787328-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 787328-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787328-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 787328-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787328-1 often in real-time on the comparison pages.
What if I can't find stock of 787328-1?
You can fill out our help required form which you can use to request a quote for 787328-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.